☰
MAX9721CETC
MAX9721CETC
Active
Description:  STEREO HEADPHONE AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9721CETC Datasheet
History Price: $1.07000
In Stock: 15945
MAX9721CETC vs MAX4366EBL
Series
DirectDrive
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
1-Channel (Mono) with Stereo Headphones
-
Max Output Power x Channels @ Load
25mW x 1 @ 16Ohm
-
Voltage - Supply
0.9V ~ 1.8V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
12-TQFN (4x4)
8-UCSP (1.52x1.52)
Package / Case
12-WQFN Exposed Pad
8-WFBGA, CSPBGA