☰
MAX9720BEBE+
MAX9720BEBE+
Active
Description:  STEREO HEADPHONE AMPLIFIER
Manufacturer:  Maxim Integrated
History Price: $0.87000
In Stock: 47120
MAX9720BEBE+ vs MAX4295EEE+
Series
DirectDrive
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
50mW x 2 @ 32Ohm
2W x 1 @ 4Ohm
Voltage - Supply
1.8V ~ 3.6V
2.7V ~ 5.5V
Features
-
Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2.02x2.02)
16-QSOP
Package / Case
16-WFBGA, CSPBGA
16-SSOP (0.154", 3.90mm Width)