Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9718EEBL+
MAX9718EEBL+
Obsolete
Linear - Amplifiers - Audio
Description:
IC INTEGRATED CIRCUIT
Manufacturer:
Maxim Integrated
Datasheet:
MAX9718EEBL+ Datasheet
History Price: $0.63000
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9718EEBL+ vs MAX4368EKA
Part No
MAX9718EEBL+
MAX4368EKA
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
330mW x 1 @ 16Ohm
Voltage - Supply
-
2.3V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-WLP
SOT-23-8
Package / Case
9-WFBGA, WLBGA
SOT-23-8