Series
-
Automotive, AEC-Q100
Output Type
-
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
135mW x 2 @ 32Ohm
Voltage - Supply
-
4V ~ 5.5V
Features
-
Depop, Short-Circuit Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Supplier Device Package
9-WLP
16-QSOP
Package / Case
9-WFBGA, WLBGA
16-SSOP (0.154", 3.90mm Width)