Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9718CEUB
MAX9718CEUB
Active
Linear - Amplifiers - Audio
Description:
AUDIO POWER AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9718CEUB Datasheet
History Price: $1.07000
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9718CEUB vs MAX4366EBL
Part No
MAX9718CEUB
MAX4366EBL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
1.4W x 1 @ 4Ohm
-
Voltage - Supply
2.7V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
10-uMAX-EP
8-UCSP (1.52x1.52)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
8-WFBGA, CSPBGA