☰
MAX9717DETA
MAX9717DETA
Active
Description:  MAX9717 LOW-COST, MONO, 1.4WATT
Manufacturer:  Maxim Integrated
Datasheet:   MAX9717DETA Datasheet
History Price: $1.40000
In Stock: 21085
MAX9717DETA vs MAX9700CEBC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.4W x 1 @ 4Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-TDFN-EP (3x3)
10-UCSP
Package / Case
8-WDFN Exposed Pad
10-WFBGA, CSPBGA