☰
MAX9717DETA
MAX9717DETA
Active
Description:  MAX9717 LOW-COST, MONO, 1.4WATT
Manufacturer:  Maxim Integrated
Datasheet:   MAX9717DETA Datasheet
History Price: $1.40000
In Stock: 10320
MAX9717DETA vs MAX4366EBL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
1.4W x 1 @ 4Ohm
-
Voltage - Supply
2.7V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
8-TDFN-EP (3x3)
8-UCSP (1.52x1.52)
Package / Case
8-WDFN Exposed Pad
8-WFBGA, CSPBGA