☰
MAX9717BETA+
MAX9717BETA+
Active
Description:  IC AMP AUD BTL 1.4W 8TDFN
Manufacturer:  Maxim Integrated
History Price: $1.19000
In Stock: 46880
MAX9717BETA+ vs MAX4367EKA-T
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
330mW x 1 @ 16Ohm
Voltage - Supply
-
2.3V ~ 5.5V
Features
-
-
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
SOT-23-8
Package / Case
-
SOT-23-8