Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9717BETA+
MAX9717BETA+
Active
Linear - Amplifiers - Audio
Description:
IC AMP AUD BTL 1.4W 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9717BETA+ Datasheet
History Price: $1.19000
In Stock: 36140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9717BETA+ vs MAX4367EGA
Part No
MAX9717BETA+
MAX4367EGA
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Bulk
Status
Active
Active
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
330mW x 1 @ 16Ohm
Voltage - Supply
-
2.3V ~ 5.5V
Features
-
-
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
16-QFN (4x4)
Package / Case
-
16-VQFN Exposed Pad