Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9717BETA+
MAX9717BETA+
Active
Linear - Amplifiers - Audio
Description:
IC AMP AUD BTL 1.4W 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9717BETA+ Datasheet
History Price: $1.19000
In Stock: 46880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9717BETA+ vs MAX13331GEE/V+
Part No
MAX9717BETA+
MAX13331GEE/V+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Automotive, AEC-Q100
Packaging
Strip
Tube
Status
Active
Active
Type
-
Class AB
Output Type
-
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
135mW x 2 @ 32Ohm
Voltage - Supply
-
4V ~ 5.5V
Features
-
Depop, Short-Circuit Protection, Shutdown
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Supplier Device Package
-
16-QSOP
Package / Case
-
16-SSOP (0.154", 3.90mm Width)