☰
MAX9700AETB+
MAX9700AETB+
Obsolete
Description:  IC AMP AUDIO 1.6W MONO D 10TDFN
Manufacturer:  Maxim Integrated
History Price: $1.23000
In Stock: 6400
MAX9700AETB+ vs MAX98390EWX+T
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
6.2W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
1.71V ~ 1.89V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN (3x3)
36-WLP (2.42x2.61)
Package / Case
10-WFDFN Exposed Pad
36-WFBGA, WLBGA