Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AEBC+
MAX9700AEBC+
Obsolete
Linear - Amplifiers - Audio
Description:
IC
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AEBC+ Datasheet
History Price: Obsolete
In Stock: 6260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AEBC+ vs MAX98371EWV+
Part No
MAX9700AEBC+
MAX98371EWV+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
15.8W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
5.5V ~ 18V
Features
-
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
30-WLP
Package / Case
10-WFBGA, CSPBGA
30-WFBGA, WLBGA