☰
MAX9700AEBC+
MAX9700AEBC+
Obsolete
Description:  IC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 6260
MAX9700AEBC+ vs MAX98365AEWC+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
13.8W x 1 @ 8Ohm; 17.6W x 1 @ 6Ohm
Voltage - Supply
2.5V ~ 5.5V
3V ~ 14V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
12-WLP (1.21x1.78)
Package / Case
10-WFBGA, CSPBGA
12-WFBGA, WLBGA