☰
MAX9692EUB
MAX9692EUB
Active
Description:  IC COMPARATOR 1 W/LATCH 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX9692EUB Datasheet
History Price: $3.68000
In Stock: 10720
MAX9692EUB vs MAX900BEPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
with Latch
General Purpose
Number of Elements
1
4
Output Type
Complementary, ECL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
6V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
6.5mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
20μA @ 5V
10μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
26mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
-82dB, -80dB
Propagation Delay (Max)
1.8ns
8ns (Typ)
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
10-uMAX
20-PDIP