Type
with Latch
General Purpose
Output Type
Complementary, ECL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
-
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
6.5mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
20μA @ 5V
10μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
26mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 60dB PSRR
-82dB, -80dB
Propagation Delay (Max)
1.8ns
8ns (Typ)
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-SOIC
20-PDIP