☰
MAX964EEE
MAX964EEE
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX964EEE Datasheet
History Price: $8.63000
In Stock: 20730
MAX964EEE vs MAX900BCWP+
Series
Beyond-the-Rails
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
CMOS, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
1.5mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
15μA @ 5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
9mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 86.02dB PSRR
-82dB, -80dB
Propagation Delay (Max)
7ns
8ns (Typ)
Hysteresis
3.5mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
20-SOIC