☰
MAX9568EEE+
MAX9568EEE+
Obsolete
Description:  IC VIDEO SYNC SEPARATOR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9568EEE+ Datasheet
History Price: $1.87000
In Stock: 48560
MAX9568EEE+ vs MAX7456EUI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Separator
-
Applications
Consumer Video
Professional Video
Standards
NTSC, PAL
NTSC, PAL
Control Interface
Analog Voltage
Serial, SPI
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QSOP
28-TSSOP-EP