Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX9542AEE+
MAX9542AEE+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9542AEE+ Datasheet
History Price: Obsolete
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9542AEE+ vs MAX450CJD
Part No
MAX9542AEE+
MAX450CJD
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
-
-
Number of Circuits
4
1
-3db Bandwidth
27 MHz
-
Slew Rate
65V/μs
100V/μs
Current - Supply
21 mA
25 mA
Current - Output / Channel
140 mA
15 mA
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?0V ~ 15V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-CDIP