☰
MAX9541AEE+
MAX9541AEE+
Obsolete
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9541AEE+ Datasheet
History Price: $0.73000
In Stock: 45125
MAX9541AEE+ vs MAX4396EUP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
-
Rail-to-Rail
Number of Circuits
4
4
-3db Bandwidth
-
85 MHz
Slew Rate
-
500V/μs
Current - Supply
21 mA
6 mA
Current - Output / Channel
140 mA
95 mA
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
4.5V ~ 11V, ?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
20-TSSOP