Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Maxim Integrated MAX9539EUI+
MAX9539EUI+
Obsolete
Linear - Video Processing
Description:
IC VIDEO SYNC 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9539EUI+ Datasheet
History Price: $4.31000
In Stock: 38620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX9539EUI+ vs MAX7453CSA+
Part No
MAX9539EUI+
MAX7453CSA+
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Extractor
Buffers, Filters
Applications
Blade Servers, Web Appliances
Consumer Video
Standards
-
NTSC, PAL
Control Interface
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
28-TSSOP
8-SOIC