☰
MAX9512AEE+
MAX9512AEE+
Obsolete
Description:  IC AMP FILTER 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9512AEE+ Datasheet
History Price: Obsolete
In Stock: 8650
MAX9512AEE+ vs MAX4312EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Applications
Filter
8:1 Multiplexer-Amplifier
Output Type
-
Rail-to-Rail
Number of Circuits
1
1
-3db Bandwidth
-
265 MHz
Slew Rate
-
345V/μs
Current - Supply
13 mA
7.4 mA
Current - Output / Channel
-
95 mA
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
4V ~ 10.5V, ?V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP