☰
MAX9512AEE+
MAX9512AEE+
Obsolete
Description:  IC AMP FILTER 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9512AEE+ Datasheet
History Price: Obsolete
In Stock: 22950
MAX9512AEE+ vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Filter
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
-
200 MHz
Slew Rate
-
363V/μs
Current - Supply
13 mA
34 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
20-TSSOP