☰
MAX920EUK
MAX920EUK
Active
Description:  IC COMPARATOR 1 W/VOLT REF SOT23
Manufacturer:  Maxim Integrated
Datasheet:   MAX920EUK Datasheet
History Price: $1.46000
In Stock: 5245
MAX920EUK vs MAX900AEPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
with Voltage Reference
General Purpose
Number of Elements
1
4
Output Type
Open-Drain, CMOS, Output
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
6μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
800nA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
-66.02dB, -80dB
-86dB, -86dB
Propagation Delay (Max)
22μs (Typ)
8ns (Typ)
Hysteresis
4mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SC-74A, SOT-753
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SOT-23-5
20-PDIP