☰
MAX9130EXT+T
MAX9130EXT+T
Active
Description:  IC RECEIVER 0/1 SC70-6
Manufacturer:  Maxim Integrated
History Price: $6.03000
In Stock: 48940
MAX9130EXT+T vs MAX13086EASD+
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Receiver
Transceiver
Protocol
LVDS
RS422, RS485
Number of Drivers/Receivers
0/1
1/1
Duplex
-
Full
Receiver Hysteresis
-
100 mV
Data Rate
500Mbps
16Mbps
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SC-70-6
14-SOIC