☰
MAX9119EXK
MAX9119EXK
Active
Description:  IC COMPARATOR 1 W/VOLT REF SC70
Manufacturer:  Maxim Integrated
Datasheet:   MAX9119EXK Datasheet
History Price: $1.36000
In Stock: 11040
MAX9119EXK vs MAX900BCPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
with Voltage Reference
General Purpose
Number of Elements
1
4
Output Type
CMOS, Push-Pull
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
10μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
800nA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
66dB CMRR, 40dB PSRR
-82dB, -80dB
Propagation Delay (Max)
14μs (Typ)
8ns (Typ)
Hysteresis
4mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SC-70-5
20-PDIP