☰
MAX9077EKA
MAX9077EKA
Active
Description:  IC COMPARATOR 2 GEN PUR SOT23-8
Manufacturer:  Maxim Integrated
Datasheet:   MAX9077EKA Datasheet
History Price: $0.73000
In Stock: 2320
MAX9077EKA vs MAX900BEPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Push-Pull, CMOS, TTL, Output
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.1V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
8mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.02μA @ 5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
5.2μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
82dB, 77dB PSRR
-82dB, -80dB
Propagation Delay (Max)
250ns (Typ)
8ns (Typ)
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
SOT-23-8
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
SOT-23-8
20-PDIP