☰
MAX9012EUA
MAX9012EUA
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX9012EUA Datasheet
History Price: Obsolete
In Stock: 10320
MAX9012EUA vs MAX900BCPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
3mV @ 5.5V
4mV @ 5V
Current - Input Bias (Max)
0.5μA @ 5V
10μA @ 5V
Current - Output (Typ)
40mA
-
Current - Quiescent (Max)
4.2mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
95dB CMRR, 82dB PSRR
-82dB, -80dB
Propagation Delay (Max)
9ns
8ns (Typ)
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-uMAX/uSOP
20-PDIP