Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8902BATA+TG1D
MAX8902BATA+TG1D
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC
Manufacturer:
Maxim Integrated
Datasheet:
MAX8902BATA+TG1D Datasheet
History Price: Obsolete
In Stock: 22200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8902BATA+TG1D vs MAX8888EZK29+T
Part No
MAX8902BATA+TG1D
MAX8888EZK29+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
2.9V
Voltage - Output (Max)
5.3V
-
Voltage Dropout (Max)
0.15V @ 500mA
-
Current - Output
500mA
300mA
Current - Quiescent (Iq)
160 μA
100 μA
Current - Supply (Max)
-
65 μA
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
40dB (1kHz)
Control Features
Current Limit, Enable, Power Good, Soft Start
Enable, Power Good
Protection Features
Over Current, Over Temperature, Reverse Current, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-TDFN-EP (2x2)
TSOT-23-5