Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8902BATA+T
MAX8902BATA+T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 500MA 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX8902BATA+T Datasheet
History Price: $4.25000
In Stock: 41100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8902BATA+T vs MAX8888EZK33
Part No
MAX8902BATA+T
MAX8888EZK33
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
3.3V
Voltage - Output (Max)
5.3V
-
Voltage Dropout (Max)
0.12V @ 500mA
0.15V @ 300mA (Typ)
Current - Output
500mA
300mA
Current - Quiescent (Iq)
120 μA
100 μA
Current - Supply (Max)
160 μA
65 μA
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
40dB (1kHz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
SOT-23-5 Thin, TSOT-23-5
Supplier Device Package
8-TDFN-EP (2x2)
TSOT-23-5