Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8902AATA/V+T
MAX8902AATA/V+T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS PROG 500MA 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX8902AATA/V+T Datasheet
History Price: $4.35000
In Stock: 28900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8902AATA/V+T vs MAX8892EXK+T
Part No
MAX8902AATA/V+T
MAX8892EXK+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Programmable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
1.5V
1.5V
Voltage - Output (Max)
4.7V
4.5V
Voltage Dropout (Max)
0.12V @ 500mA
-
Current - Output
500mA
150mA
Current - Quiescent (Iq)
120 μA
40 μA
Current - Supply (Max)
160 μA
-
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
65dB (10kHz)
Control Features
Enable
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
8-TDFN-EP (2x2)
SC-70-5