MAX8902AATA+T
MAX8902AATA+T
Active
Description:  IC REG LIN POS PROG 500MA 8TDFN
Manufacturer:  Maxim Integrated
History Price: $4.05000
In Stock: 35600
MAX8902AATA+T vs MAX8902BATA+TG1D
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Programmable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.5V
0.6V
Voltage - Output (Max)
4.7V
5.3V
Voltage Dropout (Max)
0.12V @ 500mA
0.15V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
120 μA
160 μA
Current - Supply (Max)
160 μA
-
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable
Current Limit, Enable, Power Good, Soft Start
Protection Features
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Over Current, Over Temperature, Reverse Current, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
8-TDFN-EP (2x2)