MAX8902AATA+G47
MAX8902AATA+G47
Obsolete
Description:  IC REG LIN POS PROG 500MA 8TDFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4500
MAX8902AATA+G47 vs MAX8902AATA+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Programmable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
1.5V
Voltage - Output (Max)
5.3V
4.7V
Voltage Dropout (Max)
0.15V @ 500mA (Typ)
0.12V @ 500mA
Current - Output
500mA
500mA
Current - Quiescent (Iq)
160 μA
120 μA
Current - Supply (Max)
-
160 μA
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN-EP (2x2)
8-TDFN-EP (2x2)