MAX8902AATA+G47
MAX8902AATA+G47
Obsolete
Description:  IC REG LIN POS PROG 500MA 8TDFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 4500
MAX8902AATA+G47 vs MAX8891EXK35+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
6V
Voltage - Output (Min/Fixed)
0.6V
3.5V
Voltage - Output (Max)
5.3V
-
Voltage Dropout (Max)
0.15V @ 500mA (Typ)
0.12V @ 120mA (Typ)
Current - Output
500mA
150mA
Current - Quiescent (Iq)
160 μA
40 μA
Current - Supply (Max)
-
-
PSRR
92dB ~ 62dB (5kHz ~ 100kHz)
65dB (10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
8-TDFN-EP (2x2)
SC-70-5