MAX8892EXK+T
MAX8892EXK+T
Active
Description:  IC REG LIN POS ADJ 150MA SC70-5
Manufacturer:  Maxim Integrated
History Price: $1.50000
In Stock: 23400
MAX8892EXK+T vs MAX8940EXK28+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
1.5V
2.8V
Voltage - Output (Max)
4.5V
-
Voltage Dropout (Max)
-
0.135V @ 120mA (Typ)
Current - Output
150mA
120mA
Current - Quiescent (Iq)
40 μA
90 μA
Current - Supply (Max)
-
-
PSRR
65dB (10kHz)
65dB ~ 45dB (10kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
SC-70-5