Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8892EXK+T
MAX8892EXK+T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 150MA SC70-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX8892EXK+T Datasheet
History Price: $1.50000
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8892EXK+T vs MAX8902AATA+G47
Part No
MAX8892EXK+T
MAX8902AATA+G47
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
6V
5.5V
Voltage - Output (Min/Fixed)
1.5V
0.6V
Voltage - Output (Max)
4.5V
5.3V
Voltage Dropout (Max)
-
0.15V @ 500mA (Typ)
Current - Output
150mA
500mA
Current - Quiescent (Iq)
40 μA
160 μA
Current - Supply (Max)
-
-
PSRR
65dB (10kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
8-WFDFN Exposed Pad
Supplier Device Package
SC-70-5
8-TDFN-EP (2x2)