Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8891EXK45+T
MAX8891EXK45+T
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 4.5V 150MA SC70-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX8891EXK45+T Datasheet
History Price: $0.76500
In Stock: 30100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8891EXK45+T vs MAX8891EXK29+T
Part No
MAX8891EXK45+T
MAX8891EXK29+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
4.5V
2.85V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.12V @ 120mA (Typ)
0.135V @ 120mA (Typ)
Current - Output
150mA
150mA
Current - Quiescent (Iq)
40 μA
40 μA
Current - Supply (Max)
-
-
PSRR
65dB (10kHz)
65dB (10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
SC-70-5