MAX8891EXK27+T
MAX8891EXK27+T
Obsolete
Description:  IC REG LINEAR 2.7V 150MA SC70-5
Manufacturer:  Maxim Integrated
History Price: $1.37000
In Stock: 38000
MAX8891EXK27+T vs MAX8891EXK30+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
6V
6V
Voltage - Output (Min/Fixed)
2.7V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.135V @ 120mA (Typ)
0.12V @ 120mA (Typ)
Current - Output
150mA
150mA
Current - Quiescent (Iq)
40 μA
40 μA
Current - Supply (Max)
-
-
PSRR
65dB (10kHz)
65dB (10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
SC-70-5