Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Maxim Integrated MAX8890ETCBBB
MAX8890ETCBBB
Active
PMIC - Power Management - Specialized
Description:
CELLULAR RF POWER-MANAGEMENT
Manufacturer:
Maxim Integrated
Datasheet:
MAX8890ETCBBB Datasheet
History Price: $1.36000
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8890ETCBBB vs MAX1602EEE+
Part No
MAX8890ETCBBB
MAX1602EEE+
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
Handheld/Mobile Devices
PCMCIA/Cardbus Switch
Current - Supply
180μA
20μA
Voltage - Supply
2.5V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
12-TQFN (4x4)
16-QSOP