Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX8888EZK31+T
MAX8888EZK31+T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 3.1V 300MA TSOT23-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX8888EZK31+T Datasheet
History Price: Obsolete
In Stock: 21500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8888EZK31+T vs MAX8902BATA+T
Part No
MAX8888EZK31+T
MAX8902BATA+T
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
3.1V
0.6V
Voltage - Output (Max)
-
5.3V
Voltage Dropout (Max)
-
0.12V @ 500mA
Current - Output
300mA
500mA
Current - Quiescent (Iq)
100 μA
120 μA
Current - Supply (Max)
65 μA
160 μA
PSRR
40dB (1kHz)
92dB ~ 62dB (5kHz ~ 100kHz)
Control Features
Enable, Power Good
Enable, Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-5 Thin, TSOT-23-5
8-WFDFN Exposed Pad
Supplier Device Package
TSOT-23-5
8-TDFN-EP (2x2)