☰
MAX883EPA+
MAX883EPA+
Active
Description:  IC REG LIN POS ADJ 200MA 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX883EPA+ Datasheet
History Price: $9.71000
In Stock: 49480
MAX883EPA+ vs MAX15007BASA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
11.5V
40V
Voltage - Output (Min/Fixed)
1.25V (5V)
5V
Voltage - Output (Max)
11V
-
Voltage Dropout (Max)
0.44V @ 200mA
0.525V @ 50mA
Current - Output
200mA
50mA
Current - Quiescent (Iq)
15 μA
18 μA
Current - Supply (Max)
25 μA
150 μA
PSRR
-
66dB (100Hz)
Control Features
Enable, Low Battery Detection
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-PDIP
8-SOIC-EP