MAX8759ETI+T
MAX8759ETI+T
Obsolete
Description:  IC CCFL CNTRL 80KHZ 28TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36700
MAX8759ETI+T vs MAX8722AEEG+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
30kHz ~ 80kHz
Voltage - Supply
4.5V ~ 28V
4.6V ~ 28V
Current - Supply
2.5 mA
1 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
24-QSOP