MAX8751ETJ
MAX8751ETJ
Obsolete
Description:  IC CCFL CNTRL 80KHZ 32TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX8751ETJ Datasheet
History Price: Obsolete
In Stock: 100
MAX8751ETJ vs MAX8709ETI
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
25kHz ~ 300kHz
Voltage - Supply
6V ~ 28V
4.6V ~ 28V
Current - Supply
3.2 mA
1.5 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
28-WFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
28-TQFN (5x5)