MAX8751ETJ
MAX8751ETJ
Obsolete
Description:  IC CCFL CNTRL 80KHZ 32TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX8751ETJ Datasheet
History Price: Obsolete
In Stock: 100
MAX8751ETJ vs MAX753CSE+T
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
-
Voltage - Supply
6V ~ 28V
4V ~ 30V
Current - Supply
3.2 mA
500 μA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-TQFN (5x5)
16-SOIC