☰
MAX874CSA
MAX874CSA
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX874CSA Datasheet
History Price: $7.22000
In Stock: 6575
MAX874CSA vs MAX6008BEUR
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Shunt
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
2.5V
Voltage - Output (Max)
-
-
Current - Output
400 μA
20 mA
Tolerance
?.38%
?.5%
Temperature Coefficient
40ppm/ ℃
75ppm/ ℃
Noise - 0.1Hz to 10Hz
90μVp-p
60μVp-p
Noise - 10Hz to 10kHz
-
-
Voltage - Input
4.3V ~ 20V
-
Current - Supply
15μA
-
Current - Cathode
-
1 μA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3