MAX8729EEI
MAX8729EEI
Active
Description:  HB CCFL INVERTER CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX8729EEI Datasheet
History Price: Active
In Stock: 6800
MAX8729EEI vs MAX8751ETJ
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
51.7kHz ~ 55.9kHz
30kHz ~ 80kHz
Voltage - Supply
6V ~ 28V
6V ~ 28V
Current - Supply
3.2 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
32-WFQFN Exposed Pad
Supplier Device Package
28-QSOP
32-TQFN (5x5)