Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX8729EEI+
MAX8729EEI+
Active
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 55.9KHZ 28QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8729EEI+ Datasheet
History Price: Active
In Stock: 13585
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8729EEI+ vs MAX8722EEG
Part No
MAX8729EEI+
MAX8722EEG
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
51.7kHz ~ 55.9kHz
30kHz ~ 80kHz
Voltage - Supply
6V ~ 28V
4.6V ~ 28V
Current - Supply
3.2 mA
1 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
24-QSOP