MAX8722AEEG+T
MAX8722AEEG+T
Not For New Designs
Description:  IC CCFL CNTRL 80KHZ 24QSOP
Manufacturer:  Maxim Integrated
History Price: $3.57000
In Stock: 20200
MAX8722AEEG+T vs MAX8729EEI
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
51.7kHz ~ 55.9kHz
Voltage - Supply
4.6V ~ 28V
6V ~ 28V
Current - Supply
1 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
28-QSOP