Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX8722AEEG+T
MAX8722AEEG+T
Not For New Designs
PMIC - Lighting, Ballast Controllers
Description:
IC CCFL CNTRL 80KHZ 24QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX8722AEEG+T Datasheet
History Price: $3.57000
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8722AEEG+T vs MAX754CSE
Part No
MAX8722AEEG+T
MAX754CSE
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Type
CCFL Controller
CCFL Controller
Frequency
30kHz ~ 80kHz
32kHz ~ 115kHz
Voltage - Supply
4.6V ~ 28V
4V ~ 30V
Current - Supply
1 mA
500 μA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
16-SOIC