Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX8709ETI
MAX8709ETI
Active
PMIC - Lighting, Ballast Controllers
Description:
CCFL BACKLIGHT CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX8709ETI Datasheet
History Price: $7.74000
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX8709ETI vs MAX1839EEP
Part No
MAX8709ETI
MAX1839EEP
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bag
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
25kHz ~ 300kHz
64kHz ~ 200kHz
Voltage - Supply
4.6V ~ 28V
4.6V ~ 28V
Current - Supply
1.5 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-TQFN (5x5)
20-QSOP