Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Maxim Integrated MAX86909EFD+
MAX86909EFD+
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC SENSOR LED
Manufacturer:
Maxim Integrated
Datasheet:
MAX86909EFD+ Datasheet
History Price: Obsolete
In Stock: 23365
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX86909EFD+ vs MAX1452AAE+
Part No
MAX86909EFD+
MAX1452AAE+
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
-
Signal Conditioner
Input Type
-
Analog
Output Type
-
Analog
Current - Supply
-
2.5 mA
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
16-SSOP